Vishay Intertechnology, Inc. RES 38.3K OHM 1/4W 1% AXIAL RN60C3832FBSL

Description
RES 38.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/4W 1% AXIAL - RN60C3832FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/4W 1% AXIAL
RN60C3832FBSL
RES 38.3K OHM 1/4W 1% AXIAL RN60C3832FBSL
RES 38.3Kohm 1/4W 1% AXIAL

RES 38.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3832FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3832FBSL-ND
Through Hole Resistors RN60C3832FBSL-ND
38.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

38.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3832FBSL RN60C3832FBSL-ND
Product Name RES 38.3K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details