Vishay Intertechnology, Inc. RES 3.83K OHM 1/4W .5% AXIAL RN60C3831DBSL

Description
RES 3.83Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.83Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/4W .5% AXIAL - RN60C3831DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/4W .5% AXIAL
RN60C3831DBSL
RES 3.83K OHM 1/4W .5% AXIAL RN60C3831DBSL
RES 3.83Kohm 1/4W .5% AXIAL

RES 3.83Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3831DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3831DBSL-ND
Through Hole Resistors RN60C3831DBSL-ND
3.83 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.83 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3831DBSL RN60C3831DBSL-ND
Product Name RES 3.83K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3830 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details