Vishay Intertechnology, Inc. RES 383 OHM 1/4W .5% AXIAL RN60C3830DBSL

Description
RES 383ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 383ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1/4W .5% AXIAL - RN60C3830DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/4W .5% AXIAL
RN60C3830DBSL
RES 383 OHM 1/4W .5% AXIAL RN60C3830DBSL
RES 383ohm 1/4W .5% AXIAL

RES 383ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3830DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3830DBSL-ND
Through Hole Resistors RN60C3830DBSL-ND
383 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

383 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3830DBSL RN60C3830DBSL-ND
Product Name RES 383 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383 ohms 383 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details