Vishay Intertechnology, Inc. RES 380K OHM 1/4W 1% AXIAL RN60C3803FB14

Description
RES 380Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 380Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 380K OHM 1/4W 1% AXIAL - RN60C3803FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 380K OHM 1/4W 1% AXIAL
RN60C3803FB14
RES 380K OHM 1/4W 1% AXIAL RN60C3803FB14
RES 380Kohm 1/4W 1% AXIAL

RES 380Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3803FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3803FB14-ND
Through Hole Resistors RN60C3803FB14-ND
380 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

380 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3803FB14 RN60C3803FB14-ND
Product Name RES 380K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 380000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details