Vishay Intertechnology, Inc. Res Metal Film 37.4 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C37R4FRE6

Description
Res Metal Film 37.4 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 37.4 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 37.4 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C37R4FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 37.4 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C37R4FRE6
Res Metal Film 37.4 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C37R4FRE6
Res Metal Film 37.4 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 37.4 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C37R4FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C37R4FRE6-ND
Through Hole Resistors RN60C37R4FRE6-ND
37.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

37.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,37.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C9255 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,37.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C9255
Resistor,metal Film,37.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C9255
Resistor,Metal Film,37.4Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,37.4Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C37R4FRE6 RN60C37R4FRE6-ND 58C9255
Product Name Res Metal Film 37.4 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,37.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details