Vishay Intertechnology, Inc. Through Hole Resistors RN60C37R4FB14

Description
37.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
37.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C37R4FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C37R4FB14-ND
Through Hole Resistors RN60C37R4FB14-ND
37.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

37.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 37.4 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk - RN60C37R4FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 37.4 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
RN60C37R4FB14
Res Metal Film 37.4 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C37R4FB14
Res Metal Film 37.4 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 37.4 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,37.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C9253 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,37.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C9253
Resistor,metal Film,37.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C9253
Resistor,Metal Film,37.4Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,37.4Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C37R4FB14-ND RN60C37R4FB14 58C9253
Product Name Through Hole Resistors Res Metal Film 37.4 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk Resistor,metal Film,37.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details