Vishay Intertechnology, Inc. METAL FILM,1/4W,37.4K,1%,50PPM,BULK RN60C3742FB14

Description
METAL FILM,1/4W,37.4K,1%,5 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,37.4K,1%,5 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,37.4K,1%,50PPM,BULK - RN60C3742FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,37.4K,1%,50PPM,BULK
RN60C3742FB14
METAL FILM,1/4W,37.4K,1%,50PPM,BULK RN60C3742FB14
METAL FILM,1/4W,37.4K,1%,5 0PPM,BULK

METAL FILM,1/4W,37.4K,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN60C3742FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3742FB14-ND
Through Hole Resistors RN60C3742FB14-ND
37.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

37.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3742FB14 RN60C3742FB14-ND
Product Name METAL FILM,1/4W,37.4K,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details