Vishay Intertechnology, Inc. RES 3.74K OHM 1/4W 1% AXIAL RN60C3741FBSL

Description
RES 3.74Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.74Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1/4W 1% AXIAL - RN60C3741FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/4W 1% AXIAL
RN60C3741FBSL
RES 3.74K OHM 1/4W 1% AXIAL RN60C3741FBSL
RES 3.74Kohm 1/4W 1% AXIAL

RES 3.74Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3741FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3741FBSL-ND
Through Hole Resistors RN60C3741FBSL-ND
3.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3741FBSL RN60C3741FBSL-ND
Product Name RES 3.74K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers