Vishay Intertechnology, Inc. RES 3.74K OHM 1/4W .1% AXIAL RN60C3741BRSL

Description
RES 3.74Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.74Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1/4W .1% AXIAL - RN60C3741BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/4W .1% AXIAL
RN60C3741BRSL
RES 3.74K OHM 1/4W .1% AXIAL RN60C3741BRSL
RES 3.74Kohm 1/4W .1% AXIAL

RES 3.74Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3741BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3741BRSL-ND
Through Hole Resistors RN60C3741BRSL-ND
3.74 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.74 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3741BRSL RN60C3741BRSL-ND
Product Name RES 3.74K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details