Vishay Intertechnology, Inc. RES 374 OHM 1/4W .5% AXIAL RN60C3740DB14

Description
RES 374ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 374ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 1/4W .5% AXIAL - RN60C3740DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/4W .5% AXIAL
RN60C3740DB14
RES 374 OHM 1/4W .5% AXIAL RN60C3740DB14
RES 374ohm 1/4W .5% AXIAL

RES 374ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3740DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3740DB14-ND
Through Hole Resistors RN60C3740DB14-ND
374 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

374 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,374Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9259 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,374Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9259
Resistor,metal Film,374Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9259
Resistor,Metal Film,374Ohms,300WV,. 5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,374Ohms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C3740DB14 RN60C3740DB14-ND 58C9259
Product Name RES 374 OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,374Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374 ohms 374 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details