Vishay Intertechnology, Inc. Res Metal Film 36.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C36R5FRE6

Description
Res Metal Film 36.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 36.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 36.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C36R5FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 36.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C36R5FRE6
Res Metal Film 36.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C36R5FRE6
Res Metal Film 36.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 36.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C36R5FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C36R5FRE6-ND
Through Hole Resistors RN60C36R5FRE6-ND
36.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

36.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,36.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C9215 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,36.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C9215
Resistor,metal Film,36.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C9215
Resistor,Metal Film,36.5Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,36.5Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C36R5FRE6 RN60C36R5FRE6-ND 58C9215
Product Name Res Metal Film 36.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,36.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers