Vishay Intertechnology, Inc. RES 3.65K OHM 1/4W 1% AXIAL RN60C3651FB14

Description
RES 3.65Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.65Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1/4W 1% AXIAL - RN60C3651FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1/4W 1% AXIAL
RN60C3651FB14
RES 3.65K OHM 1/4W 1% AXIAL RN60C3651FB14
RES 3.65Kohm 1/4W 1% AXIAL

RES 3.65Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3651FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3651FB14-ND
Through Hole Resistors RN60C3651FB14-ND
3.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.65Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9228 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.65Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9228
Resistor,metal Film,3.65Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9228
Resistor,Metal Film,3.65KOhms,300WV ,1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,3.65KOhms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C3651FB14 RN60C3651FB14-ND 58C9228
Product Name RES 3.65K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.65Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details