Vishay Intertechnology, Inc. RES 3.6K OHM 1/4W 1% AXIAL RN60C3601FB14

Description
RES 3.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6K OHM 1/4W 1% AXIAL - RN60C3601FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 1/4W 1% AXIAL
RN60C3601FB14
RES 3.6K OHM 1/4W 1% AXIAL RN60C3601FB14
RES 3.6Kohm 1/4W 1% AXIAL

RES 3.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3601FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3601FB14-ND
Through Hole Resistors RN60C3601FB14-ND
3.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3601FB14 RN60C3601FB14-ND
Product Name RES 3.6K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details