Vishay Intertechnology, Inc. RES 35.7K OHM 1/4W .1% AXIAL RN60C3572BRSL

Description
RES 35.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 35.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/4W .1% AXIAL - RN60C3572BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/4W .1% AXIAL
RN60C3572BRSL
RES 35.7K OHM 1/4W .1% AXIAL RN60C3572BRSL
RES 35.7Kohm 1/4W .1% AXIAL

RES 35.7Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3572BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3572BRSL-ND
Through Hole Resistors RN60C3572BRSL-ND
35.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

35.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3572BRSL RN60C3572BRSL-ND
Product Name RES 35.7K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers