Vishay Intertechnology, Inc. Through Hole Resistors RN60C3572BRE6

Description
35.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
35.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C3572BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3572BRE6-ND
Through Hole Resistors RN60C3572BRE6-ND
35.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

35.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 35.7K OHM 1/4W .1% AXIAL - RN60C3572BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/4W .1% AXIAL
RN60C3572BRE6
RES 35.7K OHM 1/4W .1% AXIAL RN60C3572BRE6
RES 35.7Kohm 1/4W .1% AXIAL

RES 35.7Kohm 1/4W .1% AXIAL

Supplier's Site
Resistor,metal Film,35.7Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9206 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,35.7Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9206
Resistor,metal Film,35.7Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9206
Resistor,Metal Film,35.7KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,35.7KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C3572BRE6-ND RN60C3572BRE6 58C9206
Product Name Through Hole Resistors RES 35.7K OHM 1/4W .1% AXIAL Resistor,metal Film,35.7Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details