Vishay Intertechnology, Inc. RES 35.2K OHM 1/4W .1% AXIAL RN60C3522BRSL

Description
RES 35.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 35.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.2K OHM 1/4W .1% AXIAL - RN60C3522BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.2K OHM 1/4W .1% AXIAL
RN60C3522BRSL
RES 35.2K OHM 1/4W .1% AXIAL RN60C3522BRSL
RES 35.2Kohm 1/4W .1% AXIAL

RES 35.2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3522BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3522BRSL-ND
Through Hole Resistors RN60C3522BRSL-ND
35.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

35.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3522BRSL RN60C3522BRSL-ND
Product Name RES 35.2K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details