Vishay Intertechnology, Inc. RES 35.2K OHM 1/4W .1% AXIAL RN60C3522BBSL

Description
RES 35.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 35.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.2K OHM 1/4W .1% AXIAL - RN60C3522BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.2K OHM 1/4W .1% AXIAL
RN60C3522BBSL
RES 35.2K OHM 1/4W .1% AXIAL RN60C3522BBSL
RES 35.2Kohm 1/4W .1% AXIAL

RES 35.2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3522BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3522BBSL-ND
Through Hole Resistors RN60C3522BBSL-ND
35.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

35.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3522BBSL RN60C3522BBSL-ND
Product Name RES 35.2K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers