Vishay Intertechnology, Inc. RES 350 OHM 1/4W .1% AXIAL RN60C3500BB14

Description
RES 350ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 350ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 350 OHM 1/4W .1% AXIAL - RN60C3500BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1/4W .1% AXIAL
RN60C3500BB14
RES 350 OHM 1/4W .1% AXIAL RN60C3500BB14
RES 350ohm 1/4W .1% AXIAL

RES 350ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3500BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3500BB14-ND
Through Hole Resistors RN60C3500BB14-ND
350 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

350 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 50B2580 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
50B2580
Resistors Vishay 50B2580
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C3500BB14 RN60C3500BB14-ND 50B2580
Product Name RES 350 OHM 1/4W .1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 350 ohms 350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers