Vishay Intertechnology, Inc. Res Metal Film 34.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C34R8FB14

Description
Res Metal Film 34.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 34.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 34.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk - RN60C34R8FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 34.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
RN60C34R8FB14
Res Metal Film 34.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C34R8FB14
Res Metal Film 34.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 34.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60C34R8FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C34R8FB14-ND
Through Hole Resistors RN60C34R8FB14-ND
34.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,34.8Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C9126 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,34.8Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C9126
Resistor,metal Film,34.8Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C9126
Resistor,Metal Film,34.8Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,34.8Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C34R8FB14 RN60C34R8FB14-ND 58C9126
Product Name Res Metal Film 34.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,34.8Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details