3.48 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Res Metal Film 3.48K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Resistor,Metal Film,3.48KOhms,300WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN60C3481BB14-ND | RN60C3481BB14 | 88H2836 |
| Product Name | Through Hole Resistors | Res Metal Film 3.48K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk | Resistor,metal Film,3.48Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |