Vishay Intertechnology, Inc. Through Hole Resistors RN60C3480BRE6

Description
348 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
348 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C3480BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3480BRE6-ND
Through Hole Resistors RN60C3480BRE6-ND
348 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

348 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 348 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C3480BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 348 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C3480BRE6
Res Metal Film 348 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C3480BRE6
Res Metal Film 348 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 348 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60C3480BRE6-ND RN60C3480BRE6
Product Name Through Hole Resistors Res Metal Film 348 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers