Vishay Intertechnology, Inc. RES 344K OHM 1/4W .1% AXIAL RN60C3443BBSL

Description
RES 344Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 344Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 344K OHM 1/4W .1% AXIAL - RN60C3443BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 344K OHM 1/4W .1% AXIAL
RN60C3443BBSL
RES 344K OHM 1/4W .1% AXIAL RN60C3443BBSL
RES 344Kohm 1/4W .1% AXIAL

RES 344Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3443BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3443BBSL-ND
Through Hole Resistors RN60C3443BBSL-ND
344 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

344 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3443BBSL RN60C3443BBSL-ND
Product Name RES 344K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 344000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details