Vishay Intertechnology, Inc. RES 340 OHM 1/4W 1% AXIAL RN60C3400FRSL

Description
RES 340ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 340ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 1/4W 1% AXIAL - RN60C3400FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1/4W 1% AXIAL
RN60C3400FRSL
RES 340 OHM 1/4W 1% AXIAL RN60C3400FRSL
RES 340ohm 1/4W 1% AXIAL

RES 340ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3400FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3400FRSL-ND
Through Hole Resistors RN60C3400FRSL-ND
340 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

340 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3400FRSL RN60C3400FRSL-ND
Product Name RES 340 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details