Vishay Intertechnology, Inc. Through Hole Resistors RN60C33R2FB14

Description
33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C33R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C33R2FB14-ND
Through Hole Resistors RN60C33R2FB14-ND
33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 33.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk - RN60C33R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 33.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
RN60C33R2FB14
Res Metal Film 33.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C33R2FB14
Res Metal Film 33.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 33.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,33.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C9075 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C9075
Resistor,metal Film,33.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C9075
Resistor,Metal Film,33.2Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,33.2Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C33R2FB14-ND RN60C33R2FB14 58C9075
Product Name Through Hole Resistors Res Metal Film 33.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk Resistor,metal Film,33.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details