Vishay Intertechnology, Inc. RES 336 OHM 1/4W .1% AXIAL RN60C3360BB14

Description
RES 336ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 336ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 336 OHM 1/4W .1% AXIAL - RN60C3360BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 336 OHM 1/4W .1% AXIAL
RN60C3360BB14
RES 336 OHM 1/4W .1% AXIAL RN60C3360BB14
RES 336ohm 1/4W .1% AXIAL

RES 336ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3360BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3360BB14-ND
Through Hole Resistors RN60C3360BB14-ND
336 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

336 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,336Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 64M1128 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,336Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
64M1128
Resistor,metal Film,336Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 64M1128
Resistor,Metal Film,336Ohms,300WV,. 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,336Ohms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C3360BB14 RN60C3360BB14-ND 64M1128
Product Name RES 336 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,336Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 336 ohms 336 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers