Vishay Intertechnology, Inc. RES 33.2K OHM 1/4W .5% AXIAL RN60C3322DBSL

Description
RES 33.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/4W .5% AXIAL - RN60C3322DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/4W .5% AXIAL
RN60C3322DBSL
RES 33.2K OHM 1/4W .5% AXIAL RN60C3322DBSL
RES 33.2Kohm 1/4W .5% AXIAL

RES 33.2Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3322DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3322DBSL-ND
Through Hole Resistors RN60C3322DBSL-ND
33.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3322DBSL RN60C3322DBSL-ND
Product Name RES 33.2K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers