Vishay Intertechnology, Inc. RES 33.2K OHM 1/4W .5% AXIAL RN60C3322DB14

Description
RES 33.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/4W .5% AXIAL - RN60C3322DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/4W .5% AXIAL
RN60C3322DB14
RES 33.2K OHM 1/4W .5% AXIAL RN60C3322DB14
RES 33.2Kohm 1/4W .5% AXIAL

RES 33.2Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3322DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3322DB14-ND
Through Hole Resistors RN60C3322DB14-ND
33.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,33.2Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9111 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9111
Resistor,metal Film,33.2Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9111
Resistor,Metal Film,33.2KOhms,300WV ,.5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,33.2KOhms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C3322DB14 RN60C3322DB14-ND 58C9111
Product Name RES 33.2K OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,33.2Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details