Vishay Intertechnology, Inc. METAL FILM,1/4W,332,1%,50PPM,BULK RN60C3320FB14

Description
METAL FILM,1/4W,332,1%,50P PM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,332,1%,50P PM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,332,1%,50PPM,BULK - RN60C3320FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,332,1%,50PPM,BULK
RN60C3320FB14
METAL FILM,1/4W,332,1%,50PPM,BULK RN60C3320FB14
METAL FILM,1/4W,332,1%,50P PM,BULK

METAL FILM,1/4W,332,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - 541-RN60C3320FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60C3320FB14-ND
Through Hole Resistors 541-RN60C3320FB14-ND
332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3320FB14 541-RN60C3320FB14-ND
Product Name METAL FILM,1/4W,332,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details