Vishay Intertechnology, Inc. Through Hole Resistors RN60C3320CB14

Description
332 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
332 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C3320CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3320CB14-ND
Through Hole Resistors RN60C3320CB14-ND
332 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

332 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 332 OHM 1/4W .25% AXIAL - RN60C3320CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/4W .25% AXIAL
RN60C3320CB14
RES 332 OHM 1/4W .25% AXIAL RN60C3320CB14
RES 332ohm 1/4W .25% AXIAL

RES 332ohm 1/4W .25% AXIAL

Supplier's Site
Resistor,metal Film,332Ohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9093 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,332Ohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9093
Resistor,metal Film,332Ohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9093
Resistor,Metal Film,332Ohms,300WV,. 25+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,332Ohms,300WV,.25+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C3320CB14-ND RN60C3320CB14 58C9093
Product Name Through Hole Resistors RES 332 OHM 1/4W .25% AXIAL Resistor,metal Film,332Ohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers