Vishay Intertechnology, Inc. RES 3.3K OHM 1/4W 1% AXIAL RN60C3301FRE6

Description
RES 3.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1/4W 1% AXIAL - RN60C3301FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/4W 1% AXIAL
RN60C3301FRE6
RES 3.3K OHM 1/4W 1% AXIAL RN60C3301FRE6
RES 3.3Kohm 1/4W 1% AXIAL

RES 3.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3301FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3301FRE6-ND
Through Hole Resistors RN60C3301FRE6-ND
3.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3301FRE6 RN60C3301FRE6-ND
Product Name RES 3.3K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details