Vishay Intertechnology, Inc. RES 3.3K OHM 1/4W .5% AXIAL RN60C3301DB14

Description
RES 3.3Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1/4W .5% AXIAL - RN60C3301DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/4W .5% AXIAL
RN60C3301DB14
RES 3.3K OHM 1/4W .5% AXIAL RN60C3301DB14
RES 3.3Kohm 1/4W .5% AXIAL

RES 3.3Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN60C3301DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60C3301DB14-ND
Through Hole Resistors 541-RN60C3301DB14-ND
3.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3301DB14 541-RN60C3301DB14-ND
Product Name RES 3.3K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details