Vishay Intertechnology, Inc. RES 32.4 OHM 1/4W 1% AXIAL RN60C32R4FR36

Description
RES 32.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 32.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 1/4W 1% AXIAL - RN60C32R4FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1/4W 1% AXIAL
RN60C32R4FR36
RES 32.4 OHM 1/4W 1% AXIAL RN60C32R4FR36
RES 32.4ohm 1/4W 1% AXIAL

RES 32.4ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C32R4FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C32R4FR36-ND
Through Hole Resistors RN60C32R4FR36-ND
32.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

32.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,32.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C9046 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,32.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C9046
Resistor,metal Film,32.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C9046
Resistor,Metal Film,32.4Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,32.4Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C32R4FR36 RN60C32R4FR36-ND 58C9046
Product Name RES 32.4 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,32.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details