Vishay Intertechnology, Inc. Res Metal Film 32 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C32R0BRE6

Description
Res Metal Film 32 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 32 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 32 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C32R0BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 32 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C32R0BRE6
Res Metal Film 32 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C32R0BRE6
Res Metal Film 32 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 32 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C32R0BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C32R0BRE6-ND
Through Hole Resistors RN60C32R0BRE6-ND
32 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

32 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C32R0BRE6 RN60C32R0BRE6-ND
Product Name Res Metal Film 32 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers