Vishay Intertechnology, Inc. RES 32.7K OHM 1/4W .1% AXIAL RN60C3272BRE6

Description
RES 32.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 32.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.7K OHM 1/4W .1% AXIAL - RN60C3272BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.7K OHM 1/4W .1% AXIAL
RN60C3272BRE6
RES 32.7K OHM 1/4W .1% AXIAL RN60C3272BRE6
RES 32.7Kohm 1/4W .1% AXIAL

RES 32.7Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3272BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3272BRE6-ND
Through Hole Resistors RN60C3272BRE6-ND
32.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

32.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3272BRE6 RN60C3272BRE6-ND
Product Name RES 32.7K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers