Vishay Intertechnology, Inc. RES 32.4K OHM 1/4W .1% AXIAL RN60C3242BRSL

Description
RES 32.4Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 32.4Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1/4W .1% AXIAL - RN60C3242BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/4W .1% AXIAL
RN60C3242BRSL
RES 32.4K OHM 1/4W .1% AXIAL RN60C3242BRSL
RES 32.4Kohm 1/4W .1% AXIAL

RES 32.4Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3242BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3242BRSL-ND
Through Hole Resistors RN60C3242BRSL-ND
32.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

32.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3242BRSL RN60C3242BRSL-ND
Product Name RES 32.4K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details