Vishay Intertechnology, Inc. RES 3.24K OHM 1/4W .5% AXIAL RN60C3241DB14

Description
RES 3.24Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.24Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1/4W .5% AXIAL - RN60C3241DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/4W .5% AXIAL
RN60C3241DB14
RES 3.24K OHM 1/4W .5% AXIAL RN60C3241DB14
RES 3.24Kohm 1/4W .5% AXIAL

RES 3.24Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3241DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3241DB14-ND
Through Hole Resistors RN60C3241DB14-ND
3.24 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.24 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.24Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9057 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.24Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9057
Resistor,metal Film,3.24Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9057
Resistor,Metal Film,3.24KOhms,300WV ,.5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,3.24KOhms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C3241DB14 RN60C3241DB14-ND 58C9057
Product Name RES 3.24K OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,3.24Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers