Vishay Intertechnology, Inc. RES 324 OHM 1/4W .1% AXIAL RN60C3240BBSL

Description
RES 324ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 324ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1/4W .1% AXIAL - RN60C3240BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/4W .1% AXIAL
RN60C3240BBSL
RES 324 OHM 1/4W .1% AXIAL RN60C3240BBSL
RES 324ohm 1/4W .1% AXIAL

RES 324ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3240BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3240BBSL-ND
Through Hole Resistors RN60C3240BBSL-ND
324 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

324 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3240BBSL RN60C3240BBSL-ND
Product Name RES 324 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324 ohms 324 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details