Vishay Intertechnology, Inc. Res Metal Film 31.6 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C31R6FB14

Description
Res Metal Film 31.6 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 31.6 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 31.6 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk - RN60C31R6FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 31.6 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
RN60C31R6FB14
Res Metal Film 31.6 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C31R6FB14
Res Metal Film 31.6 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 31.6 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60C31R6FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C31R6FB14-ND
Through Hole Resistors RN60C31R6FB14-ND
31.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

31.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,31.6Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C9014 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,31.6Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C9014
Resistor,metal Film,31.6Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C9014
Resistor,Metal Film,31.6Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,31.6Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C31R6FB14 RN60C31R6FB14-ND 58C9014
Product Name Res Metal Film 31.6 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,31.6Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details