Vishay Intertechnology, Inc. RES 31.6K OHM 1/4W .1% AXIAL RN60C3162BBSL

Description
RES 31.6Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 31.6Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/4W .1% AXIAL - RN60C3162BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/4W .1% AXIAL
RN60C3162BBSL
RES 31.6K OHM 1/4W .1% AXIAL RN60C3162BBSL
RES 31.6Kohm 1/4W .1% AXIAL

RES 31.6Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3162BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3162BBSL-ND
Through Hole Resistors RN60C3162BBSL-ND
31.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

31.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3162BBSL RN60C3162BBSL-ND
Product Name RES 31.6K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers