Vishay Intertechnology, Inc. RES 316 OHM 1/4W .1% AXIAL RN60C3160BRE6

Description
RES 316ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 316ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/4W .1% AXIAL - RN60C3160BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/4W .1% AXIAL
RN60C3160BRE6
RES 316 OHM 1/4W .1% AXIAL RN60C3160BRE6
RES 316ohm 1/4W .1% AXIAL

RES 316ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3160BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3160BRE6-ND
Through Hole Resistors RN60C3160BRE6-ND
316 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

316 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,316Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9020 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,316Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9020
Resistor,metal Film,316Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9020
Resistor,Metal Film,316Ohms,300WV,. 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,316Ohms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C3160BRE6 RN60C3160BRE6-ND 58C9020
Product Name RES 316 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,316Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers