Vishay Intertechnology, Inc. RES 31.2K OHM 1/4W .5% AXIAL RN60C3122DBSL

Description
RES 31.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 31.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.2K OHM 1/4W .5% AXIAL - RN60C3122DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.2K OHM 1/4W .5% AXIAL
RN60C3122DBSL
RES 31.2K OHM 1/4W .5% AXIAL RN60C3122DBSL
RES 31.2Kohm 1/4W .5% AXIAL

RES 31.2Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3122DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3122DBSL-ND
Through Hole Resistors RN60C3122DBSL-ND
31.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

31.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3122DBSL RN60C3122DBSL-ND
Product Name RES 31.2K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825801 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
4 suppliers
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details