Vishay Intertechnology, Inc. RES 309K OHM 1/4W 1% AXIAL RN60C3093FBSL

Description
RES 309Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 309Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309K OHM 1/4W 1% AXIAL - RN60C3093FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309K OHM 1/4W 1% AXIAL
RN60C3093FBSL
RES 309K OHM 1/4W 1% AXIAL RN60C3093FBSL
RES 309Kohm 1/4W 1% AXIAL

RES 309Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3093FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3093FBSL-ND
Through Hole Resistors RN60C3093FBSL-ND
309 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

309 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3093FBSL RN60C3093FBSL-ND
Product Name RES 309K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers