Vishay Intertechnology, Inc. RES 309 OHM 1/4W 1% AXIAL RN60C3090FBSL

Description
RES 309ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 309ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1/4W 1% AXIAL - RN60C3090FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1/4W 1% AXIAL
RN60C3090FBSL
RES 309 OHM 1/4W 1% AXIAL RN60C3090FBSL
RES 309ohm 1/4W 1% AXIAL

RES 309ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3090FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3090FBSL-ND
Through Hole Resistors RN60C3090FBSL-ND
309 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

309 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3090FBSL RN60C3090FBSL-ND
Product Name RES 309 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers