Vishay Intertechnology, Inc. RES 30.1K OHM 1/4W .5% AXIAL RN60C3012DRE6

Description
RES 30.1Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 30.1Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/4W .5% AXIAL - RN60C3012DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/4W .5% AXIAL
RN60C3012DRE6
RES 30.1K OHM 1/4W .5% AXIAL RN60C3012DRE6
RES 30.1Kohm 1/4W .5% AXIAL

RES 30.1Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3012DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3012DRE6-ND
Through Hole Resistors RN60C3012DRE6-ND
30.1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3012DRE6 RN60C3012DRE6-ND
Product Name RES 30.1K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details