Vishay Intertechnology, Inc. Res Metal Film 30.1K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C3012BR36

Description
Res Metal Film 30.1K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 30.1K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 30.1K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C3012BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 30.1K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C3012BR36
Res Metal Film 30.1K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C3012BR36
Res Metal Film 30.1K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 30.1K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C3012BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3012BR36-ND
Through Hole Resistors RN60C3012BR36-ND
30.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3012BR36 RN60C3012BR36-ND
Product Name Res Metal Film 30.1K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers