Vishay Intertechnology, Inc. Res Metal Film 301 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C3010DRE6

Description
Res Metal Film 301 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 301 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 301 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C3010DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 301 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C3010DRE6
Res Metal Film 301 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C3010DRE6
Res Metal Film 301 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 301 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C3010DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3010DRE6-ND
Through Hole Resistors RN60C3010DRE6-ND
301 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,301Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8956 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,301Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8956
Resistor,metal Film,301Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8956
Resistor,Metal Film,301Ohms,300WV,. 5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,301Ohms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C3010DRE6 RN60C3010DRE6-ND 58C8956
Product Name Res Metal Film 301 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,301Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details