Vishay Intertechnology, Inc. RES 301 OHM 1/4W .1% AXIAL RN60C3010BBSL

Description
RES 301ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/4W .1% AXIAL - RN60C3010BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/4W .1% AXIAL
RN60C3010BBSL
RES 301 OHM 1/4W .1% AXIAL RN60C3010BBSL
RES 301ohm 1/4W .1% AXIAL

RES 301ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3010BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3010BBSL-ND
Through Hole Resistors RN60C3010BBSL-ND
301 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3010BBSL RN60C3010BBSL-ND
Product Name RES 301 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details