Vishay Intertechnology, Inc. RES 3M OHM 1/4W 1% AXIAL RN60C3004FB14

Description
RES 3Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3M OHM 1/4W 1% AXIAL - RN60C3004FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3M OHM 1/4W 1% AXIAL
RN60C3004FB14
RES 3M OHM 1/4W 1% AXIAL RN60C3004FB14
RES 3Mohm 1/4W 1% AXIAL

RES 3Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3004FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3004FB14-ND
Through Hole Resistors RN60C3004FB14-ND
3 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3004FB14 RN60C3004FB14-ND
Product Name RES 3M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers