Vishay Intertechnology, Inc. Through Hole Resistors RN60C29R4FB14

Description
29.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
29.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C29R4FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C29R4FB14-ND
Through Hole Resistors RN60C29R4FB14-ND
29.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

29.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 29.4 OHM 1/4W 1% AXIAL - RN60C29R4FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1/4W 1% AXIAL
RN60C29R4FB14
RES 29.4 OHM 1/4W 1% AXIAL RN60C29R4FB14
RES 29.4ohm 1/4W 1% AXIAL

RES 29.4ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,29.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C8905 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,29.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C8905
Resistor,metal Film,29.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C8905
Resistor,Metal Film,29.4Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,29.4Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C29R4FB14-ND RN60C29R4FB14 58C8905
Product Name Through Hole Resistors RES 29.4 OHM 1/4W 1% AXIAL Resistor,metal Film,29.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 29.4 ohms 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details