Vishay Intertechnology, Inc. RES 2.94K OHM 1/4W .1% AXIAL RN60C2941BBSL

Description
RES 2.94Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.94Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 1/4W .1% AXIAL - RN60C2941BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/4W .1% AXIAL
RN60C2941BBSL
RES 2.94K OHM 1/4W .1% AXIAL RN60C2941BBSL
RES 2.94Kohm 1/4W .1% AXIAL

RES 2.94Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2941BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2941BBSL-ND
Through Hole Resistors RN60C2941BBSL-ND
2.94 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.94 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2941BBSL RN60C2941BBSL-ND
Product Name RES 2.94K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2940 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details